Vishay Precision Group Chip Resistor - Surface Mount CRCW06031M50FKEA

Description
1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.50MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50MHCT-ND
Chip Resistor - Surface Mount 541-1.50MHCT-ND
1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50MHTR-ND
Chip Resistor - Surface Mount 541-1.50MHTR-ND
1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50MHDKR-ND
Chip Resistor - Surface Mount 541-1.50MHDKR-ND
1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033753-CRCW06031M50FKEA
Resistors - Chip Resistor - Surface Mount 1033753-CRCW06031M50FKEA
Win Source Part Number: 1033753-CRCW06031M50 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 mOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): RC0603FR-071M5L; RK73H1JTTD1504F; AC0603FR-071M5L; ERJ-3EKF1504V; MCR03EZPFX1504; RK73H1JTTD1604FCRCW0 6031M50FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D11/CRCW0603 100 1M5 1% ET1 E3,541-1.50MHDKR,541 -1.50MHCT,541-1.50MH TR Base Product Number: CRCW0603

Win Source Part Number: 1033753-CRCW06031M50FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 mOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): RC0603FR-071M5L; RK73H1JTTD1504F; AC0603FR-071M5L; ERJ-3EKF1504V; MCR03EZPFX1504; RK73H1JTTD1604FCRCW06031M50FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D11/CRCW0603 100 1M5 1% ET1 E3,541-1.50MHDKR,541-1.50MHCT,541-1.50MHTR
Base Product Number: CRCW0603

Buy Now Datasheet
Surface Mount Resistors - 6789951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789951
Surface Mount Resistors 6789951
Vishay CRCW06031M50FKEA

Vishay CRCW06031M50FKEA

Supplier's Site
Surface Mount Resistors - 1694283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694283
Surface Mount Resistors 1694283
Vishay CRCW06031M50FKEA

Vishay CRCW06031M50FKEA

Supplier's Site
Surface Mount Resistors - 1817965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817965
Surface Mount Resistors 1817965
Vishay CRCW06031M50FKEA

Vishay CRCW06031M50FKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5Mohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW06031M50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5Mohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW06031M50FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5Mohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW06031M50FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5Mohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:1.5Mohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
SMD 100mW Resistor - 52-CRCW06031M50FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-CRCW06031M50FKEA
SMD 100mW Resistor 52-CRCW06031M50FKEA
1.5MΩ 1% 100mW 0603 Thick Film SMD Resistor Product overview: CRCW06031M50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M50FKEA can be used for catalog matching and distributor lookup.

1.5MΩ 1% 100mW 0603 Thick Film SMD Resistor Product overview: CRCW06031M50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M50FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1M5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8058 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8058
Res, Thick Film, 1M5, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8058
RES, THICK FILM, 1M5, 1%, 0.1W, 0603, REEL; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M5, 1%, 0.1W, 0603, REEL; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M5, 1%, 0.1W, 0603; Resistance Vishay - 52K8057 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 1%, 0.1W, 0603; Resistance Vishay
52K8057
Res, Thick Film, 1M5, 1%, 0.1W, 0603; Resistance Vishay 52K8057
RES, THICK FILM, 1M5, 1%, 0.1W, 0603; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M5, 1%, 0.1W, 0603; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4081 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4081
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4081
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2586 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2586
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2586
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M50FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031M50FKEA
Chip Resistor - Surface Mount CRCW06031M50FKEA
RES SMD 1.5M OHM 1% 1/10W 0603

RES SMD 1.5M OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-1.50MHCT-ND 1033753-CRCW06031M50FKEA 6789951 1817965 CRCW06031M50FKEA 52-CRCW06031M50FKEA 52K8058 52K8057 27W4081 CRCW06031M50FKEA
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:1.5Mohm; Resistance Tolerance: 1%; Power Rating:0.... SMD 100mW Resistor Res, Thick Film, 1M5, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 1M5, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2943FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details