Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 1.43Mohms 0.01 CRCW06031M43FKEA

Description
Thick Film Resistors - SMD 1/10watt 1.43Mohms 0.01
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.43Mohms 0.01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.43Mohms 0.01 - CRCW06031M43FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.43Mohms 0.01
CRCW06031M43FKEA
Thick Film Resistors - SMD 1/10watt 1.43Mohms 0.01 CRCW06031M43FKEA
Thick Film Resistors - SMD 1/10watt 1.43Mohms 0.01

Thick Film Resistors - SMD 1/10watt 1.43Mohms 0.01

Supplier's Site
Chip Resistor - Surface Mount - 541-1.43MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43MHCT-ND
Chip Resistor - Surface Mount 541-1.43MHCT-ND
1.43 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.43 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.43MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43MHDKR-ND
Chip Resistor - Surface Mount 541-1.43MHDKR-ND
1.43 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.43 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.43MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43MHTR-ND
Chip Resistor - Surface Mount 541-1.43MHTR-ND
1.43 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.43 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M43, 1%, 0.1W, 0603; Resistance Vishay - 51P0168 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M43, 1%, 0.1W, 0603; Resistance Vishay
51P0168
Res, Thick Film, 1M43, 1%, 0.1W, 0603; Resistance Vishay 51P0168
RES, THICK FILM, 1M43, 1%, 0.1W, 0603; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M43, 1%, 0.1W, 0603; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.43 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4079 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.43 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4079
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.43 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4079
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.43 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.43 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M43, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3483 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M43, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3483
Res, Thick Film, 1M43, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3483
RES, THICK FILM, 1M43, 1%, 0.1W, 0603, REEL; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M43, 1%, 0.1W, 0603, REEL; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06031M43FKEA 541-1.43MHCT-ND 51P0168 27W4079 47P3483
Product Name Thick Film Resistors - SMD 1/10watt 1.43Mohms 0.01 Chip Resistor - Surface Mount Res, Thick Film, 1M43, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.43 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Res, Thick Film, 1M43, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 1.43E6 ohms 1.43E6 ohms 1.43E6 ohms
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details