Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 1.4Mohms 1% CRCW06031M40FKEB

Description
Thick Film Resistors - SMD 1/10watt 1.4Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.4Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.4Mohms 1% - CRCW06031M40FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.4Mohms 1%
CRCW06031M40FKEB
Thick Film Resistors - SMD 1/10watt 1.4Mohms 1% CRCW06031M40FKEB
Thick Film Resistors - SMD 1/10watt 1.4Mohms 1%

Thick Film Resistors - SMD 1/10watt 1.4Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M40FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M40FKEB-ND
Chip Resistor - Surface Mount CRCW06031M40FKEB-ND
1.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031M40FKEB CRCW06031M40FKEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 1.4Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 1.40E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573144 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers