Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06031M33FKTA

Description
1.33 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.33 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06031M33FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M33FKTA-ND
Chip Resistor - Surface Mount CRCW06031M33FKTA-ND
1.33 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.33M OHM 1/10W 1% 0603 SMD - CRCW06031M33FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33M OHM 1/10W 1% 0603 SMD
CRCW06031M33FKTA
RES 1.33M OHM 1/10W 1% 0603 SMD CRCW06031M33FKTA
RES 1.33Mohm 1/10W 1% 0603 SMD

RES 1.33Mohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 1.33M 1% 100 Rt1 Rohs Compliant Vishay - 48P8022 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.33M 1% 100 Rt1 Rohs Compliant Vishay
48P8022
Crcw0603 1.33M 1% 100 Rt1 Rohs Compliant Vishay 48P8022
CRCW0603 1.33M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 1.33M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06031M33FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06031M33FKTA
Resistors - Chip Resistor - Surface Mount CRCW06031M33FKTA
RES SMD 1.33M OHM 1% 1/10W 0603

RES SMD 1.33M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06031M33FKTA-ND CRCW06031M33FKTA 48P8022 CRCW06031M33FKTA
Product Name Chip Resistor - Surface Mount RES 1.33M OHM 1/10W 1% 0603 SMD Crcw0603 1.33M 1% 100 Rt1 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details