Vishay Precision Group RES 1.33M OHM 1/10W 1% 0603 SMD CRCW06031M33FKEA

Description
RES 1.33Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.33Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33M OHM 1/10W 1% 0603 SMD - CRCW06031M33FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33M OHM 1/10W 1% 0603 SMD
CRCW06031M33FKEA
RES 1.33M OHM 1/10W 1% 0603 SMD CRCW06031M33FKEA
RES 1.33Mohm 1/10W 1% 0603 SMD

RES 1.33Mohm 1/10W 1% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327290-CRCW06031M33FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327290-CRCW06031M33FKEA
Resistors - Chip Resistor - Surface Mount 1327290-CRCW06031M33FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327290-CRCW06031M33 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.33 MOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-1.33MHDKR,541-1. 33MHTR,541-1.33MHCT, D11/CRCW0603 100 1M33 1% ET1 E3 Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327290-CRCW06031M33FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.33 MOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-1.33MHDKR,541-1.33MHTR,541-1.33MHCT,D11/CRCW0603 100 1M33 1% ET1 E3
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.33MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33MHCT-ND
Chip Resistor - Surface Mount 541-1.33MHCT-ND
1.33 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.33MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33MHDKR-ND
Chip Resistor - Surface Mount 541-1.33MHDKR-ND
1.33 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.33MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33MHTR-ND
Chip Resistor - Surface Mount 541-1.33MHTR-ND
1.33 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 10W Resistor - 52-CRCW06031M33FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW06031M33FKEA
SMD 10W Resistor 52-CRCW06031M33FKEA
1.33MR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW06031M33FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M33FKEA can be used for catalog matching and distributor lookup.

1.33MR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW06031M33FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M33FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
±1% 1.33MΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06031M33FKEA - Utmel Electronic Limited
Hong Kong, China
±1% 1.33MΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06031M33FKEA
±1% 1.33MΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06031M33FKEA
±1% 1.33MΩ 0603 Chip Resistor - Surface Mount ROHS

±1% 1.33MΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06031M33FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06031M33FKEA
Resistors - Chip Resistor - Surface Mount CRCW06031M33FKEA
RES SMD 1.33M OHM 1% 1/10W 0603

RES SMD 1.33M OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 1M33, 1%, 0.1W, 0603; Resistance Vishay - 51P0166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M33, 1%, 0.1W, 0603; Resistance Vishay
51P0166
Res, Thick Film, 1M33, 1%, 0.1W, 0603; Resistance Vishay 51P0166
RES, THICK FILM, 1M33, 1%, 0.1W, 0603; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M33, 1%, 0.1W, 0603; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.33 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4076 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.33 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4076
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.33 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4076
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.33 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.33 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M33, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3481 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M33, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3481
Res, Thick Film, 1M33, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3481
RES, THICK FILM, 1M33, 1%, 0.1W, 0603, REEL; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M33, 1%, 0.1W, 0603, REEL; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06031M33FKEA 1327290-CRCW06031M33FKEA 541-1.33MHCT-ND 52-CRCW06031M33FKEA 17930-CRCW06031M33FKEA CRCW06031M33FKEA 51P0166 27W4076 47P3481
Product Name RES 1.33M OHM 1/10W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 10W Resistor ±1% 1.33MΩ 0603 Chip Resistor - Surface Mount ROHS Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1M33, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.33 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Res, Thick Film, 1M33, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 1.33E6 ohms 1.33E6 ohms 1.33E6 ohms 1.33E6 ohms 1.33E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details