Vishay Intertechnology, Inc. RES 1.3M OHM 1/10W 5% 0603 SMD CRCW06031M30JNTA

Description
RES 1.3Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 1.3Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/10W 5% 0603 SMD - CRCW06031M30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/10W 5% 0603 SMD
CRCW06031M30JNTA
RES 1.3M OHM 1/10W 5% 0603 SMD CRCW06031M30JNTA
RES 1.3Mohm 1/10W 5% 0603 SMD

RES 1.3Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M30JNTA-ND
Chip Resistor - Surface Mount CRCW06031M30JNTA-ND
1.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,1.3Mohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 88H3878 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.3Mohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
88H3878
Resistor,metal Glaze,1.3Mohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 88H3878
Resistor,Metal Glaze,1.3MOhms,75WV, 5+/-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,1.3MOhms,75WV,5+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031M30JNTA CRCW06031M30JNTA-ND 88H3878
Product Name RES 1.3M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,1.3Mohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details