1.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
1.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 1.3Mohm 1/10W 5% 0603 SMD
D11/CRCW0603 200 1M3 5% ET1 e3 RoHS Compliant: Yes
RES SMD 1.3M OHM 5% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-1.3MGCT-ND | CRCW06031M30JNEA | 47P3480 | CRCW06031M30JNEA |
| Product Name | Chip Resistor - Surface Mount | RES 1.3M OHM 1/10W 5% 0603 SMD | D11/crcw0603 200 1M3 5% Et1 E3 Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 | 0603; 0603 (1608 Metric) |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |