Vishay Intertechnology, Inc. RES 1.27M OHM 1/10W 1% 0603 SMD CRCW06031M27FKTA

Description
RES 1.27Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.27Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27M OHM 1/10W 1% 0603 SMD - CRCW06031M27FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1/10W 1% 0603 SMD
CRCW06031M27FKTA
RES 1.27M OHM 1/10W 1% 0603 SMD CRCW06031M27FKTA
RES 1.27Mohm 1/10W 1% 0603 SMD

RES 1.27Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M27FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M27FKTA-ND
Chip Resistor - Surface Mount CRCW06031M27FKTA-ND
1.27 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.27 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 1.27M 1% 100 Rt1 Rohs Compliant Vishay - 48P8018 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.27M 1% 100 Rt1 Rohs Compliant Vishay
48P8018
Crcw0603 1.27M 1% 100 Rt1 Rohs Compliant Vishay 48P8018
CRCW0603 1.27M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 1.27M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031M27FKTA CRCW06031M27FKTA-ND 48P8018
Product Name RES 1.27M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 1.27M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.27E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567805 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details