Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06031M24FKTA

Description
1.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06031M24FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M24FKTA-ND
Chip Resistor - Surface Mount CRCW06031M24FKTA-ND
1.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.24M OHM 1/10W 1% 0603 SMD - CRCW06031M24FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24M OHM 1/10W 1% 0603 SMD
CRCW06031M24FKTA
RES 1.24M OHM 1/10W 1% 0603 SMD CRCW06031M24FKTA
RES 1.24Mohm 1/10W 1% 0603 SMD

RES 1.24Mohm 1/10W 1% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06031M24FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06031M24FKTA
Resistors - Chip Resistor - Surface Mount CRCW06031M24FKTA
RES SMD 1.24M OHM 1% 1/10W 0603

RES SMD 1.24M OHM 1% 1/10W 0603

Supplier's Site
Crcw0603 1.24M 1% 100 Rt1 Rohs Compliant Vishay - 48P8016 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.24M 1% 100 Rt1 Rohs Compliant Vishay
48P8016
Crcw0603 1.24M 1% 100 Rt1 Rohs Compliant Vishay 48P8016
CRCW0603 1.24M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 1.24M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06031M24FKTA-ND CRCW06031M24FKTA CRCW06031M24FKTA 48P8016
Product Name Chip Resistor - Surface Mount RES 1.24M OHM 1/10W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount Crcw0603 1.24M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details