Vishay Precision Group SMD 10W Resistor CRCW06031M24FKEA

Description
1.24MR 1% 1/10W 0603 Thick Film SMD Resistor Product overview: CRCW06031M24FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M24FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.24MR 1% 1/10W 0603 Thick Film SMD Resistor Product overview: CRCW06031M24FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M24FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-CRCW06031M24FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW06031M24FKEA
SMD 10W Resistor 52-CRCW06031M24FKEA
1.24MR 1% 1/10W 0603 Thick Film SMD Resistor Product overview: CRCW06031M24FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M24FKEA can be used for catalog matching and distributor lookup.

1.24MR 1% 1/10W 0603 Thick Film SMD Resistor Product overview: CRCW06031M24FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M24FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06031M24FKEA
915839-CRCW06031M24FKEA
Chip Resistor - Surface Mount - CRCW06031M24FKEA 915839-CRCW06031M24FKEA
Manufacturer: Vishay Win Source Part Number: 915839-CRCW06031M24F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.24MHDKR, D11/CRCW0603 100 1M24 1% ET1 E3, 541-1.24MHCT, 541-1.24MHTR

Manufacturer: Vishay
Win Source Part Number: 915839-CRCW06031M24FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.24MHDKR, D11/CRCW0603 100 1M24 1% ET1 E3, 541-1.24MHCT, 541-1.24MHTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.24MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24MHTR-ND
Chip Resistor - Surface Mount 541-1.24MHTR-ND
1.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.24MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24MHCT-ND
Chip Resistor - Surface Mount 541-1.24MHCT-ND
1.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.24MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24MHDKR-ND
Chip Resistor - Surface Mount 541-1.24MHDKR-ND
1.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.24 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 1.24Mohms 0.01 - CRCW06031M24FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.24Mohms 0.01
CRCW06031M24FKEA
Thick Film Resistors - SMD 1/10watt 1.24Mohms 0.01 CRCW06031M24FKEA
Thick Film Resistors - SMD 1/10watt 1.24Mohms 0.01

Thick Film Resistors - SMD 1/10watt 1.24Mohms 0.01

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M24FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031M24FKEA
Chip Resistor - Surface Mount CRCW06031M24FKEA
RES SMD 1.24M OHM 1% 1/10W 0603

RES SMD 1.24M OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 1M24, 1%, 0.1W, 0603; Resistance Vishay - 51P0163 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M24, 1%, 0.1W, 0603; Resistance Vishay
51P0163
Res, Thick Film, 1M24, 1%, 0.1W, 0603; Resistance Vishay 51P0163
RES, THICK FILM, 1M24, 1%, 0.1W, 0603; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M24, 1%, 0.1W, 0603; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M24, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M24, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3478
Res, Thick Film, 1M24, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3478
RES, THICK FILM, 1M24, 1%, 0.1W, 0603, REEL; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M24, 1%, 0.1W, 0603, REEL; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2578 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2578
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2578
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.24 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.24 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW06031M24FKEA 915839-CRCW06031M24FKEA 541-1.24MHTR-ND CRCW06031M24FKEA CRCW06031M24FKEA 51P0163 47P3478 24W2578
Product Name SMD 10W Resistor Chip Resistor - Surface Mount - CRCW06031M24FKEA Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 1.24Mohms 0.01 Chip Resistor - Surface Mount Res, Thick Film, 1M24, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1M24, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details