Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06031M24FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.24 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.24 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4073 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4073
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4073
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.24 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.24 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4073
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details