Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 1.2Mohms 5% CRCW06031M20JNTA

Description
Thick Film Resistors - SMD 1/10watt 1.2Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.2Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.2Mohms 5% - CRCW06031M20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.2Mohms 5%
CRCW06031M20JNTA
Thick Film Resistors - SMD 1/10watt 1.2Mohms 5% CRCW06031M20JNTA
Thick Film Resistors - SMD 1/10watt 1.2Mohms 5%

Thick Film Resistors - SMD 1/10watt 1.2Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M20JNTA-ND
Chip Resistor - Surface Mount CRCW06031M20JNTA-ND
1.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06031M20JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031M20JNTA
Chip Resistor - Surface Mount CRCW06031M20JNTA
RES SMD 1.2M OHM 5% 1/10W 0603

RES SMD 1.2M OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW06031M20JNTA CRCW06031M20JNTA-ND CRCW06031M20JNTA
Product Name Thick Film Resistors - SMD 1/10watt 1.2Mohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 1.20E6 ohms 1.20E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers