Vishay Precision Group Thick Film Resistors - SMD 1/10watt 1.2Mohms 5% CRCW06031M20JNEA

Description
Thick Film Resistors - SMD 1/10watt 1.2Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.2Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.2Mohms 5% - CRCW06031M20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.2Mohms 5%
CRCW06031M20JNEA
Thick Film Resistors - SMD 1/10watt 1.2Mohms 5% CRCW06031M20JNEA
Thick Film Resistors - SMD 1/10watt 1.2Mohms 5%

Thick Film Resistors - SMD 1/10watt 1.2Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.2MGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2MGCT-ND
Chip Resistor - Surface Mount 541-1.2MGCT-ND
1.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.2MGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2MGTR-ND
Chip Resistor - Surface Mount 541-1.2MGTR-ND
1.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.2MGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2MGDKR-ND
Chip Resistor - Surface Mount 541-1.2MGDKR-ND
1.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06031M20JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06031M20JNEA
Resistors - Chip Resistor - Surface Mount CRCW06031M20JNEA
RES SMD 1.2M OHM 5% 1/10W 0603

RES SMD 1.2M OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 1M2, 5%, 0.1W, 0603; Resistance Vishay - 59M6757 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M2, 5%, 0.1W, 0603; Resistance Vishay
59M6757
Res, Thick Film, 1M2, 5%, 0.1W, 0603; Resistance Vishay 59M6757
RES, THICK FILM, 1M2, 5%, 0.1W, 0603; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M2, 5%, 0.1W, 0603; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06031M20JNEA 541-1.2MGCT-ND CRCW06031M20JNEA 59M6757
Product Name Thick Film Resistors - SMD 1/10watt 1.2Mohms 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1M2, 5%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1.20E6 ohms 1.20E6 ohms 1.20E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details