Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 1.2Mohms 1% CRCW06031M20FKTA

Description
Thick Film Resistors - SMD 1/10watt 1.2Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.2Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.2Mohms 1% - CRCW06031M20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.2Mohms 1%
CRCW06031M20FKTA
Thick Film Resistors - SMD 1/10watt 1.2Mohms 1% CRCW06031M20FKTA
Thick Film Resistors - SMD 1/10watt 1.2Mohms 1%

Thick Film Resistors - SMD 1/10watt 1.2Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M20FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M20FKTA-ND
Chip Resistor - Surface Mount CRCW06031M20FKTA-ND
1.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031M20FKTA CRCW06031M20FKTA-ND
Product Name Thick Film Resistors - SMD 1/10watt 1.2Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 1.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details