Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 1.2Mohms 1% CRCW06031M20FKEB

Description
Thick Film Resistors - SMD 1/10watt 1.2Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.2Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.2Mohms 1% - CRCW06031M20FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.2Mohms 1%
CRCW06031M20FKEB
Thick Film Resistors - SMD 1/10watt 1.2Mohms 1% CRCW06031M20FKEB
Thick Film Resistors - SMD 1/10watt 1.2Mohms 1%

Thick Film Resistors - SMD 1/10watt 1.2Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M20FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M20FKEB-ND
Chip Resistor - Surface Mount CRCW06031M20FKEB-ND
1.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 100 1M2 1% Et5 E3 Rohs Compliant Vishay - 48P8010 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 1M2 1% Et5 E3 Rohs Compliant Vishay
48P8010
D11/crcw0603 100 1M2 1% Et5 E3 Rohs Compliant Vishay 48P8010
D11/CRCW0603 100 1M2 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 1M2 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031M20FKEB CRCW06031M20FKEB-ND 48P8010
Product Name Thick Film Resistors - SMD 1/10watt 1.2Mohms 1% Chip Resistor - Surface Mount D11/crcw0603 100 1M2 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 1.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573321 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details