Vishay Intertechnology, Inc. RES 1.18M OHM 1/10W 1% 0603 SMD CRCW06031M18FKTA

Description
RES 1.18Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.18Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18M OHM 1/10W 1% 0603 SMD - CRCW06031M18FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18M OHM 1/10W 1% 0603 SMD
CRCW06031M18FKTA
RES 1.18M OHM 1/10W 1% 0603 SMD CRCW06031M18FKTA
RES 1.18Mohm 1/10W 1% 0603 SMD

RES 1.18Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M18FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M18FKTA-ND
Chip Resistor - Surface Mount CRCW06031M18FKTA-ND
1.18 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.18 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 1.18M 1% 100 Rt1 Rohs Compliant Vishay - 48P8009 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.18M 1% 100 Rt1 Rohs Compliant Vishay
48P8009
Crcw0603 1.18M 1% 100 Rt1 Rohs Compliant Vishay 48P8009
CRCW0603 1.18M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 1.18M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031M18FKTA CRCW06031M18FKTA-ND 48P8009
Product Name RES 1.18M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 1.18M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.18E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details