Vishay Precision Group Chip Resistor - Surface Mount CRCW06031M18FKEA

Description
1.18 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.18 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.18MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18MHCT-ND
Chip Resistor - Surface Mount 541-1.18MHCT-ND
1.18 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.18 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.18MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18MHTR-ND
Chip Resistor - Surface Mount 541-1.18MHTR-ND
1.18 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.18 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.18MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18MHDKR-ND
Chip Resistor - Surface Mount 541-1.18MHDKR-ND
1.18 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.18 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 1.18Mohms 0.01 - CRCW06031M18FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.18Mohms 0.01
CRCW06031M18FKEA
Thick Film Resistors - SMD 1/10watt 1.18Mohms 0.01 CRCW06031M18FKEA
Thick Film Resistors - SMD 1/10watt 1.18Mohms 0.01

Thick Film Resistors - SMD 1/10watt 1.18Mohms 0.01

Supplier's Site
Res, Thick Film, 1M18, 1%, 0.1W, 0603; Resistance Vishay - 89M6715 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M18, 1%, 0.1W, 0603; Resistance Vishay
89M6715
Res, Thick Film, 1M18, 1%, 0.1W, 0603; Resistance Vishay 89M6715
RES, THICK FILM, 1M18, 1%, 0.1W, 0603; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M18, 1%, 0.1W, 0603; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M18, 1%, 0.1W, 0603, Reel; Resistance Vishay - 87K0981 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M18, 1%, 0.1W, 0603, Reel; Resistance Vishay
87K0981
Res, Thick Film, 1M18, 1%, 0.1W, 0603, Reel; Resistance Vishay 87K0981
RES, THICK FILM, 1M18, 1%, 0.1W, 0603, REEL; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M18, 1%, 0.1W, 0603, REEL; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.18MHCT-ND CRCW06031M18FKEA 89M6715 87K0981
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 1.18Mohms 0.01 Res, Thick Film, 1M18, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1M18, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details