Vishay Precision Group Chip Resistor - Surface Mount CRCW06031M15FKEA

Description
1.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.15MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15MHCT-ND
Chip Resistor - Surface Mount 541-1.15MHCT-ND
1.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.15MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15MHTR-ND
Chip Resistor - Surface Mount 541-1.15MHTR-ND
1.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.15MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15MHDKR-ND
Chip Resistor - Surface Mount 541-1.15MHDKR-ND
1.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.15M OHM 1/10W 1% 0603 SMD - CRCW06031M15FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15M OHM 1/10W 1% 0603 SMD
CRCW06031M15FKEA
RES 1.15M OHM 1/10W 1% 0603 SMD CRCW06031M15FKEA
RES 1.15Mohm 1/10W 1% 0603 SMD

RES 1.15Mohm 1/10W 1% 0603 SMD

Supplier's Site
SMD 10W Resistor - 52-CRCW06031M15FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW06031M15FKEA
SMD 10W Resistor 52-CRCW06031M15FKEA
1.15MR 1% 1/10W 0603 Thick Film SMD Resistor Product overview: CRCW06031M15FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M15FKEA can be used for catalog matching and distributor lookup.

1.15MR 1% 1/10W 0603 Thick Film SMD Resistor Product overview: CRCW06031M15FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M15FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1M15, 1%, 0.1W, 0603; Resistance Vishay - 51P0161 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M15, 1%, 0.1W, 0603; Resistance Vishay
51P0161
Res, Thick Film, 1M15, 1%, 0.1W, 0603; Resistance Vishay 51P0161
RES, THICK FILM, 1M15, 1%, 0.1W, 0603; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M15, 1%, 0.1W, 0603; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M15, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3476 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M15, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3476
Res, Thick Film, 1M15, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3476
RES, THICK FILM, 1M15, 1%, 0.1W, 0603, REEL; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M15, 1%, 0.1W, 0603, REEL; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.15MHCT-ND CRCW06031M15FKEA 52-CRCW06031M15FKEA 51P0161 47P3476
Product Name Chip Resistor - Surface Mount RES 1.15M OHM 1/10W 1% 0603 SMD SMD 10W Resistor Res, Thick Film, 1M15, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1M15, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details