Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06031M10JNTA

Description
1.1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06031M10JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M10JNTA-ND
Chip Resistor - Surface Mount CRCW06031M10JNTA-ND
1.1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.1M OHM 1/10W 5% 0603 SMD - CRCW06031M10JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1/10W 5% 0603 SMD
CRCW06031M10JNTA
RES 1.1M OHM 1/10W 5% 0603 SMD CRCW06031M10JNTA
RES 1.1Mohm 1/10W 5% 0603 SMD

RES 1.1Mohm 1/10W 5% 0603 SMD

Supplier's Site
Crcw0603 1.1M 5% 200 Rt1 Rohs Compliant Vishay - 48P8003 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.1M 5% 200 Rt1 Rohs Compliant Vishay
48P8003
Crcw0603 1.1M 5% 200 Rt1 Rohs Compliant Vishay 48P8003
CRCW0603 1.1M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 1.1M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M10JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031M10JNTA
Chip Resistor - Surface Mount CRCW06031M10JNTA
RES SMD 1.1M OHM 5% 1/10W 0603

RES SMD 1.1M OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06031M10JNTA-ND CRCW06031M10JNTA 48P8003 CRCW06031M10JNTA
Product Name Chip Resistor - Surface Mount RES 1.1M OHM 1/10W 5% 0603 SMD Crcw0603 1.1M 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573233 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers