Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06031M05FKTA

Description
1.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06031M05FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M05FKTA-ND
Chip Resistor - Surface Mount CRCW06031M05FKTA-ND
1.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.05M OHM 1/10W 1% 0603 SMD - CRCW06031M05FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05M OHM 1/10W 1% 0603 SMD
CRCW06031M05FKTA
RES 1.05M OHM 1/10W 1% 0603 SMD CRCW06031M05FKTA
RES 1.05Mohm 1/10W 1% 0603 SMD

RES 1.05Mohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 1.05M 1% 100 Rt1 Rohs Compliant Vishay - 48P7997 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.05M 1% 100 Rt1 Rohs Compliant Vishay
48P7997
Crcw0603 1.05M 1% 100 Rt1 Rohs Compliant Vishay 48P7997
CRCW0603 1.05M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 1.05M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031M05FKTA-ND CRCW06031M05FKTA 48P7997
Product Name Chip Resistor - Surface Mount RES 1.05M OHM 1/10W 1% 0603 SMD Crcw0603 1.05M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details