Vishay Precision Group Thick Film Resistors - SMD 1/10watt 1.05Mohms 1% CRCW06031M05FKEA

Description
Thick Film Resistors - SMD 1/10watt 1.05Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.05Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.05Mohms 1% - CRCW06031M05FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.05Mohms 1%
CRCW06031M05FKEA
Thick Film Resistors - SMD 1/10watt 1.05Mohms 1% CRCW06031M05FKEA
Thick Film Resistors - SMD 1/10watt 1.05Mohms 1%

Thick Film Resistors - SMD 1/10watt 1.05Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.05MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.05MHTR-ND
Chip Resistor - Surface Mount 541-1.05MHTR-ND
1.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.05MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.05MHCT-ND
Chip Resistor - Surface Mount 541-1.05MHCT-ND
1.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.05MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.05MHDKR-ND
Chip Resistor - Surface Mount 541-1.05MHDKR-ND
1.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW06031M05FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW06031M05FKEA
Automotive 75V 100mW Resistor 52-CRCW06031M05FKEA
1.05MR 1% 0603 Thick Film Resistor, 75V, 100mW, AEC-Q200 Product overview: CRCW06031M05FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M05FKEA can be used for catalog matching and distributor lookup.

1.05MR 1% 0603 Thick Film Resistor, 75V, 100mW, AEC-Q200 Product overview: CRCW06031M05FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M05FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06031M05FKEA
915838-CRCW06031M05FKEA
Chip Resistor - Surface Mount - CRCW06031M05FKEA 915838-CRCW06031M05FKEA
Manufacturer: Vishay Win Source Part Number: 915838-CRCW06031M05F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 1M05 1% ET1 E3, 541-1.05MHTR, 541-1.05MHCT, 541-1.05MHDKR

Manufacturer: Vishay
Win Source Part Number: 915838-CRCW06031M05FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.05 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D11/CRCW0603 100 1M05 1% ET1 E3, 541-1.05MHTR, 541-1.05MHCT, 541-1.05MHDKR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06031M05FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06031M05FKEA
Resistors - Chip Resistor - Surface Mount CRCW06031M05FKEA
RES SMD 1.05M OHM 1% 1/10W 0603

RES SMD 1.05M OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 1M05, 1%, 0.1W, 0603; Resistance Vishay - 51P0158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M05, 1%, 0.1W, 0603; Resistance Vishay
51P0158
Res, Thick Film, 1M05, 1%, 0.1W, 0603; Resistance Vishay 51P0158
RES, THICK FILM, 1M05, 1%, 0.1W, 0603; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M05, 1%, 0.1W, 0603; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M05, 1%, 0.1W, 0603, Reel; Resistance Vishay - 43C4070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M05, 1%, 0.1W, 0603, Reel; Resistance Vishay
43C4070
Res, Thick Film, 1M05, 1%, 0.1W, 0603, Reel; Resistance Vishay 43C4070
RES, THICK FILM, 1M05, 1%, 0.1W, 0603, REEL; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M05, 1%, 0.1W, 0603, REEL; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06031M05FKEA 541-1.05MHTR-ND 52-CRCW06031M05FKEA 915838-CRCW06031M05FKEA CRCW06031M05FKEA 51P0158 43C4070
Product Name Thick Film Resistors - SMD 1/10watt 1.05Mohms 1% Chip Resistor - Surface Mount Automotive 75V 100mW Resistor Chip Resistor - Surface Mount - CRCW06031M05FKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1M05, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1M05, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 1.05E6 ohms 1.05E6 ohms 1.05E6 ohms 1.05E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details