Vishay Precision Group Chip Resistor - Surface Mount CRCW06031M02FKEA

Description
1.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.02MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02MHCT-ND
Chip Resistor - Surface Mount 541-1.02MHCT-ND
1.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.02MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02MHTR-ND
Chip Resistor - Surface Mount 541-1.02MHTR-ND
1.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.02MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02MHDKR-ND
Chip Resistor - Surface Mount 541-1.02MHDKR-ND
1.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.02M OHM 1/10W 1% 0603 SMD - CRCW06031M02FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02M OHM 1/10W 1% 0603 SMD
CRCW06031M02FKEA
RES 1.02M OHM 1/10W 1% 0603 SMD CRCW06031M02FKEA
RES 1.02Mohm 1/10W 1% 0603 SMD

RES 1.02Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M02FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031M02FKEA
Chip Resistor - Surface Mount CRCW06031M02FKEA
RES SMD 1.02M OHM 1% 1/10W 0603

RES SMD 1.02M OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 1M02, 1%, 0.1W, 0603, Reel; Resistance Vishay - 89M6712 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M02, 1%, 0.1W, 0603, Reel; Resistance Vishay
89M6712
Res, Thick Film, 1M02, 1%, 0.1W, 0603, Reel; Resistance Vishay 89M6712
RES, THICK FILM, 1M02, 1%, 0.1W, 0603, REEL; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M02, 1%, 0.1W, 0603, REEL; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M02, 1%, 0.1W, 0603; Resistance Vishay - 89M6711 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M02, 1%, 0.1W, 0603; Resistance Vishay
89M6711
Res, Thick Film, 1M02, 1%, 0.1W, 0603; Resistance Vishay 89M6711
RES, THICK FILM, 1M02, 1%, 0.1W, 0603; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M02, 1%, 0.1W, 0603; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-1.02MHCT-ND CRCW06031M02FKEA CRCW06031M02FKEA 89M6712 89M6711
Product Name Chip Resistor - Surface Mount RES 1.02M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 1M02, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 1M02, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details