Vishay Precision Group Chip Resistor - Surface Mount CRCW06031M00JNTA

Description
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2992-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2992-6-ND
Chip Resistor - Surface Mount 541-2992-6-ND
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2992-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2992-1-ND
Chip Resistor - Surface Mount 541-2992-1-ND
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2992-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2992-2-ND
Chip Resistor - Surface Mount 541-2992-2-ND
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06031M00JNTA
915837-CRCW06031M00JNTA
Chip Resistor - Surface Mount - CRCW06031M00JNTA 915837-CRCW06031M00JNTA
Manufacturer: Vishay Win Source Part Number: 915837-CRCW06031M00J NTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW06031M00JNTA-ND, 541-2992-1, CRCW0603 200 1M 5% RT1, CRCW0603105JRT1, 541-2992-6, 541-2992-2

Manufacturer: Vishay
Win Source Part Number: 915837-CRCW06031M00JNTA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW06031M00JNTA-ND, 541-2992-1, CRCW0603 200 1M 5% RT1, CRCW0603105JRT1, 541-2992-6, 541-2992-2

Buy Now Datasheet
RES 1.0M OHM 1/10W 5% 0603 SMD - CRCW06031M00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0M OHM 1/10W 5% 0603 SMD
CRCW06031M00JNTA
RES 1.0M OHM 1/10W 5% 0603 SMD CRCW06031M00JNTA
RES 1.0Mohm 1/10W 5% 0603 SMD

RES 1.0Mohm 1/10W 5% 0603 SMD

Supplier's Site
Automotive SMD 75V Resistor - 52-CRCW06031M00JNTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 75V Resistor
52-CRCW06031M00JNTA
Automotive SMD 75V Resistor 52-CRCW06031M00JNTA
0603 1MR 5% 75V SMD Resistor, AEC-Q200 Product overview: CRCW06031M00JNTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M00JNTA can be used for catalog matching and distributor lookup.

0603 1MR 5% 75V SMD Resistor, AEC-Q200 Product overview: CRCW06031M00JNTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M00JNTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06031M00JNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06031M00JNTA
Resistors - Chip Resistor - Surface Mount CRCW06031M00JNTA
RES SMD 1M OHM 5% 1/10W 0603

RES SMD 1M OHM 5% 1/10W 0603

Supplier's Site
Resistor,metal Glaze,1Mohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 79K2723 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1Mohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
79K2723
Resistor,metal Glaze,1Mohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 79K2723
Resistor,Metal Glaze,1MOhms,75WV,5+ /-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,1MOhms,75WV,5+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-2992-6-ND 915837-CRCW06031M00JNTA CRCW06031M00JNTA 52-CRCW06031M00JNTA CRCW06031M00JNTA 79K2723
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW06031M00JNTA RES 1.0M OHM 1/10W 5% 0603 SMD Automotive SMD 75V Resistor Resistors - Chip Resistor - Surface Mount Resistor,metal Glaze,1Mohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details