Vishay Precision Group Chip Resistor - Surface Mount CRCW06031M00JNEA

Description
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.0MGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MGCT-ND
Chip Resistor - Surface Mount 541-1.0MGCT-ND
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0MGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MGTR-ND
Chip Resistor - Surface Mount 541-1.0MGTR-ND
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0MGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MGDKR-ND
Chip Resistor - Surface Mount 541-1.0MGDKR-ND
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.0M OHM 1/10W 5% 0603 SMD - CRCW06031M00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0M OHM 1/10W 5% 0603 SMD
CRCW06031M00JNEA
RES 1.0M OHM 1/10W 5% 0603 SMD CRCW06031M00JNEA
RES 1.0Mohm 1/10W 5% 0603 SMD

RES 1.0Mohm 1/10W 5% 0603 SMD

Supplier's Site
100mW Thick Film Resistors 75V ±5% ±200ppm/K -55℃~+155℃ 1MΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06031M00JNEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±5% ±200ppm/K -55℃~+155℃ 1MΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06031M00JNEA
100mW Thick Film Resistors 75V ±5% ±200ppm/K -55℃~+155℃ 1MΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06031M00JNEA
100mW Thick Film Resistors 75V ±5% ±200ppm/K -55℃~+155℃ 1MΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±5% ±200ppm/K -55℃~+155℃ 1MΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M00JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031M00JNEA
Chip Resistor - Surface Mount CRCW06031M00JNEA
RES SMD 1M OHM 5% 1/10W 0603

RES SMD 1M OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 1M, 5%, 0.1W, 0603; Resistance Vishay - 59M6756 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 5%, 0.1W, 0603; Resistance Vishay
59M6756
Res, Thick Film, 1M, 5%, 0.1W, 0603; Resistance Vishay 59M6756
RES, THICK FILM, 1M, 5%, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M, 5%, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M, 5%, 0.1W, 0603, Reel; Resistance Vishay - 66F9104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 5%, 0.1W, 0603, Reel; Resistance Vishay
66F9104
Res, Thick Film, 1M, 5%, 0.1W, 0603, Reel; Resistance Vishay 66F9104
RES, THICK FILM, 1M, 5%, 0.1W, 0603, REEL; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, THICK FILM, 1M, 5%, 0.1W, 0603, REEL; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 96Y9093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
96Y9093
Res, 1M, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 96Y9093
RES, 1M, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Res, 1M, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 96Y9094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
96Y9094
Res, 1M, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 96Y9094
RES, 1M, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-1.0MGCT-ND CRCW06031M00JNEA 17930-CRCW06031M00JNEA CRCW06031M00JNEA 59M6756 66F9104 96Y9093
Product Name Chip Resistor - Surface Mount RES 1.0M OHM 1/10W 5% 0603 SMD 100mW Thick Film Resistors 75V ±5% ±200ppm/K -55℃~+155℃ 1MΩ 0603 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount Res, Thick Film, 1M, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1M, 5%, 0.1W, 0603, Reel; Resistance Vishay Res, 1M, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details