Vishay Precision Group Chip Resistor - Surface Mount CRCW06031M00FKTA

Description
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2991-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2991-1-ND
Chip Resistor - Surface Mount 541-2991-1-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2991-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2991-2-ND
Chip Resistor - Surface Mount 541-2991-2-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2991-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2991-6-ND
Chip Resistor - Surface Mount 541-2991-6-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW06031M00FKTA - CRCW06031M00FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06031M00FKTA
CRCW06031M00FKTA
CRCW06031M00FKTA CRCW06031M00FKTA
CRCW06031M00FKTA

CRCW06031M00FKTA

Supplier's Site
Res, Thick Film, 1M, 1%, 0.1W, 0603; Resistance Vishay - 66F9077 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.1W, 0603; Resistance Vishay
66F9077
Res, Thick Film, 1M, 1%, 0.1W, 0603; Resistance Vishay 66F9077
RES, THICK FILM, 1M, 1%, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 1M, 1%, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2991-1-ND CRCW06031M00FKTA 66F9077
Product Name Chip Resistor - Surface Mount CRCW06031M00FKTA Res, Thick Film, 1M, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details