Vishay Precision Group Chip Resistor - Surface Mount - CRCW06031M00FKEA CRCW06031M00FKEA

Description
Manufacturer: Vishay Win Source Part Number: 915836-CRCW06031M00F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: Q6936817BA, D11/CRCW0603 100 1M 1% ET1 E3, 541-1.00MHTR, 541-1.00MHDKR, 541-1.00MHCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915836-CRCW06031M00F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: Q6936817BA, D11/CRCW0603 100 1M 1% ET1 E3, 541-1.00MHTR, 541-1.00MHDKR, 541-1.00MHCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06031M00FKEA
915836-CRCW06031M00FKEA
Chip Resistor - Surface Mount - CRCW06031M00FKEA 915836-CRCW06031M00FKEA
Manufacturer: Vishay Win Source Part Number: 915836-CRCW06031M00F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: Q6936817BA, D11/CRCW0603 100 1M 1% ET1 E3, 541-1.00MHTR, 541-1.00MHDKR, 541-1.00MHCT

Manufacturer: Vishay
Win Source Part Number: 915836-CRCW06031M00FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: Q6936817BA, D11/CRCW0603 100 1M 1% ET1 E3, 541-1.00MHTR, 541-1.00MHDKR, 541-1.00MHCT

Buy Now Datasheet
SMD 75V Resistor - 52-CRCW06031M00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW06031M00FKEA
SMD 75V Resistor 52-CRCW06031M00FKEA
0603 1MR 1% 75V Thick Film Resistor, SMD Product overview: CRCW06031M00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M00FKEA can be used for catalog matching and distributor lookup.

0603 1MR 1% 75V Thick Film Resistor, SMD Product overview: CRCW06031M00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031M00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.00MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MHDKR-ND
Chip Resistor - Surface Mount 541-1.00MHDKR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MHCT-ND
Chip Resistor - Surface Mount 541-1.00MHCT-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MHTR-ND
Chip Resistor - Surface Mount 541-1.00MHTR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789932
Surface Mount Resistors 6789932
Vishay CRCW06031M00FKEA

Vishay CRCW06031M00FKEA

Supplier's Site
Surface Mount Resistors - 1817872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817872
Surface Mount Resistors 1817872
Vishay CRCW06031M00FKEA

Vishay CRCW06031M00FKEA

Supplier's Site
Surface Mount Resistors - 1694279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694279
Surface Mount Resistors 1694279
Vishay CRCW06031M00FKEA

Vishay CRCW06031M00FKEA

Supplier's Site
RES 1.00M OHM 1/10W 1% 0603 SMD - CRCW06031M00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/10W 1% 0603 SMD
CRCW06031M00FKEA
RES 1.00M OHM 1/10W 1% 0603 SMD CRCW06031M00FKEA
RES 1.00Mohm 1/10W 1% 0603 SMD

RES 1.00Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 1M, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3656 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3656
Res, Thick Film, 1M, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3656
RES, THICK FILM, 1M, 1%, 0.1W, 0603, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.1W, 0603, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5333 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5333
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5333
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2568 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2568
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2568
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031M00FKEA
Chip Resistor - Surface Mount CRCW06031M00FKEA
RES SMD 1M OHM 1% 1/10W 0603

RES SMD 1M OHM 1% 1/10W 0603

Supplier's Site Datasheet
100mW 100V ±1% ±100ppm/K -55℃~+155℃ 1MΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06031M00FKEA - Utmel Electronic Limited
Hong Kong, China
100mW 100V ±1% ±100ppm/K -55℃~+155℃ 1MΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06031M00FKEA
100mW 100V ±1% ±100ppm/K -55℃~+155℃ 1MΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06031M00FKEA
100mW 100V ±1% ±100ppm/K -55℃~+155℃ 1MΩ 0603 Chip Resistor - Surface Mount ROHS

100mW 100V ±1% ±100ppm/K -55℃~+155℃ 1MΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 915836-CRCW06031M00FKEA 52-CRCW06031M00FKEA 541-1.00MHDKR-ND 6789932 1817872 CRCW06031M00FKEA 42K3656 61M5333 CRCW06031M00FKEA 17930-CRCW06031M00FKEA
Product Name Chip Resistor - Surface Mount - CRCW06031M00FKEA SMD 75V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 1.00M OHM 1/10W 1% 0603 SMD Res, Thick Film, 1M, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount 100mW 100V ±1% ±100ppm/K -55℃~+155℃ 1MΩ 0603 Chip Resistor - Surface Mount ROHS
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details