Vishay Precision Group RES 1.91K OHM 1/10W 1% 0603 SMD CRCW06031K91FKTA

Description
RES 1.91Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.91Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/10W 1% 0603 SMD - CRCW06031K91FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/10W 1% 0603 SMD
CRCW06031K91FKTA
RES 1.91K OHM 1/10W 1% 0603 SMD CRCW06031K91FKTA
RES 1.91Kohm 1/10W 1% 0603 SMD

RES 1.91Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06031K91FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K91FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06031K91FKTADKR-ND
RES SMD 1.91K OHM 1% 1/10W 0603

RES SMD 1.91K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K91FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K91FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06031K91FKTATR-ND
1.91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K91FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K91FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06031K91FKTACT-ND
RES SMD 1.91K OHM 1% 1/10W 0603

RES SMD 1.91K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 1K91, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K91, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3997
Res, Thick Film, 1K91, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3997
RES, THICK FILM, 1K91, 1%, 0.1W, 0603, REEL; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K91, 1%, 0.1W, 0603, REEL; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031K91FKTA 541-CRCW06031K91FKTADKR-ND 07J3997
Product Name RES 1.91K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K91, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1910 ohms 1910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1073295P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 1.8 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details