Vishay Precision Group Chip Resistor - Surface Mount CRCW06031K91FKEAC

Description
1.91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
1.91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5246-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5246-2-ND
Chip Resistor - Surface Mount 541-5246-2-ND
1.91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1.91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 1K91 1% Et1 E3 Rohs Compliant Vishay - 59AC1586 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 1K91 1% Et1 E3 Rohs Compliant Vishay
59AC1586
D11/crcw0603-C 100 1K91 1% Et1 E3 Rohs Compliant Vishay 59AC1586
D11/CRCW0603-C 100 1K91 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 1K91 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-5246-2-ND 59AC1586
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 1K91 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details