1.91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
1.91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
1.91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 1K91, 1%, 0.1W, 0603, REEL; Resistance:1.91kohm;
RES, THICK FILM, 1K91, 1%, 0.1W, 0603; Resistance:1.91kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.91 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
RES SMD 1.91K OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW06031K91FKEA | 541-1.91KHDKR-ND | 42K3655 | 52K8050 | 27W4062 | CRCW06031K91FKEA |
| Product Name | CRCW06031K91FKEA | Chip Resistor - Surface Mount | Res, Thick Film, 1K91, 1%, 0.1W, 0603, Reel; Resistance Vishay | Res, Thick Film, 1K91, 1%, 0.1W, 0603; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.91 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |