Vishay Precision Group Res, Thick Film, 1K87, 1%, 0.1W, 0603, Reel; Resistance Vishay CRCW06031K87FKTA.

Description
RES, THICK FILM, 1K87, 1%, 0.1W, 0603, REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
Description
RES, THICK FILM, 1K87, 1%, 0.1W, 0603, REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K87, 1%, 0.1W, 0603, Reel; Resistance Vishay - 29AC3491 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K87, 1%, 0.1W, 0603, Reel; Resistance Vishay
29AC3491
Res, Thick Film, 1K87, 1%, 0.1W, 0603, Reel; Resistance Vishay 29AC3491
RES, THICK FILM, 1K87, 1%, 0.1W, 0603, REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K87, 1%, 0.1W, 0603, REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3491
Product Name Res, Thick Film, 1K87, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details