Vishay Precision Group SMD 75V 0.1W Resistor CRCW06031K87FKEA

Description
1.87kR 1% 0603 Thick Film Resistor, 75V, 0.1W, SMD Product overview: CRCW06031K87FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K87FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.87kR 1% 0603 Thick Film Resistor, 75V, 0.1W, SMD Product overview: CRCW06031K87FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K87FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 0.1W Resistor - 52-CRCW06031K87FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 0.1W Resistor
52-CRCW06031K87FKEA
SMD 75V 0.1W Resistor 52-CRCW06031K87FKEA
1.87kR 1% 0603 Thick Film Resistor, 75V, 0.1W, SMD Product overview: CRCW06031K87FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K87FKEA can be used for catalog matching and distributor lookup.

1.87kR 1% 0603 Thick Film Resistor, 75V, 0.1W, SMD Product overview: CRCW06031K87FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K87FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06031K87FKEA
867194-CRCW06031K87FKEA
Chip Resistor - Surface Mount - CRCW06031K87FKEA 867194-CRCW06031K87FKEA
Manufacturer: Vishay Win Source Part Number: 867194-CRCW06031K87F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.87KHTR, 541-1.87KHCT, 541-1.87KHDKR, D11/CRCW0603 100 1K87 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 867194-CRCW06031K87FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.87KHTR, 541-1.87KHCT, 541-1.87KHDKR, D11/CRCW0603 100 1K87 1% ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.87KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.87KHCT-ND
Chip Resistor - Surface Mount 541-1.87KHCT-ND
1.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.87KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.87KHTR-ND
Chip Resistor - Surface Mount 541-1.87KHTR-ND
1.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.87KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.87KHDKR-ND
Chip Resistor - Surface Mount 541-1.87KHDKR-ND
1.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.87K OHM 1/10W 1% 0603 SMD - CRCW06031K87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/10W 1% 0603 SMD
CRCW06031K87FKEA
RES 1.87K OHM 1/10W 1% 0603 SMD CRCW06031K87FKEA
RES 1.87Kohm 1/10W 1% 0603 SMD

RES 1.87Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 1K87, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3654 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K87, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3654
Res, Thick Film, 1K87, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3654
RES, THICK FILM, 1K87, 1%, 0.1W, 0603, REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K87, 1%, 0.1W, 0603, REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K87, 1%, 0.1W, 0603; Resistance Vishay - 52K8049 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K87, 1%, 0.1W, 0603; Resistance Vishay
52K8049
Res, Thick Film, 1K87, 1%, 0.1W, 0603; Resistance Vishay 52K8049
RES, THICK FILM, 1K87, 1%, 0.1W, 0603; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K87, 1%, 0.1W, 0603; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.87 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5332 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.87 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5332
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.87 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5332
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.87 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.87 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
100mW 75V ±1% -55℃~+155℃ 1.87kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06031K87FKEA - Utmel Electronic Limited
Hong Kong, China
100mW 75V ±1% -55℃~+155℃ 1.87kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06031K87FKEA
100mW 75V ±1% -55℃~+155℃ 1.87kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06031K87FKEA
100mW 75V ±1% -55℃~+155℃ 1.87kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW 75V ±1% -55℃~+155℃ 1.87kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW06031K87FKEA 867194-CRCW06031K87FKEA 541-1.87KHCT-ND CRCW06031K87FKEA 42K3654 52K8049 61M5332 17930-CRCW06031K87FKEA
Product Name SMD 75V 0.1W Resistor Chip Resistor - Surface Mount - CRCW06031K87FKEA Chip Resistor - Surface Mount RES 1.87K OHM 1/10W 1% 0603 SMD Res, Thick Film, 1K87, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 1K87, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.87 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 100mW 75V ±1% -55℃~+155℃ 1.87kΩ 0603 Chip Resistor - Surface Mount ROHS
Resistance Range 1870 ohms 1870 ohms 1870 ohms 1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details