Vishay Precision Group Chip Resistor - Surface Mount CRCW06031K82DKEAP

Description
1.82 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.82 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06031K82DKEAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031K82DKEAP-ND
Chip Resistor - Surface Mount CRCW06031K82DKEAP-ND
1.82 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.82 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thkflm 0603 1.82K Ohm 0.5% 1/10W 100Ppm/ C Smd Vishay - 97AH8362 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 0603 1.82K Ohm 0.5% 1/10W 100Ppm/ C Smd Vishay
97AH8362
Res Thkflm 0603 1.82K Ohm 0.5% 1/10W 100Ppm/ C Smd Vishay 97AH8362
RES THKFLM 0603 1.82K OHM 0.5% 1/10W 100PPM/ C SMD

RES THKFLM 0603 1.82K OHM 0.5% 1/10W 100PPM/ C SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW06031K82DKEAP-ND 97AH8362
Product Name Chip Resistor - Surface Mount Res Thkflm 0603 1.82K Ohm 0.5% 1/10W 100Ppm/ C Smd Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details