Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 1.8Kohms 1% CRCW06031K80FKTA

Description
Thick Film Resistors - SMD 1/10watt 1.8Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.8Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.8Kohms 1% - CRCW06031K80FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.8Kohms 1%
CRCW06031K80FKTA
Thick Film Resistors - SMD 1/10watt 1.8Kohms 1% CRCW06031K80FKTA
Thick Film Resistors - SMD 1/10watt 1.8Kohms 1%

Thick Film Resistors - SMD 1/10watt 1.8Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06031K80FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K80FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06031K80FKTATR-ND
1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K80FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K80FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06031K80FKTACT-ND
RES SMD 1.8K OHM 1% 1/10W 0603

RES SMD 1.8K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K80FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K80FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06031K80FKTADKR-ND
RES SMD 1.8K OHM 1% 1/10W 0603

RES SMD 1.8K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 1K8, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3983
Res, Thick Film, 1K8, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3983
RES, THICK FILM, 1K8, 1%, 0.1W, 0603, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K8, 1%, 0.1W, 0603, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031K80FKTA 541-CRCW06031K80FKTATR-ND 07J3983
Product Name Thick Film Resistors - SMD 1/10watt 1.8Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1K8, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676443-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details