Vishay Precision Group RES 1.80K OHM 1/10W 1% 0603 SMD CRCW06031K80FKEA

Description
RES 1.80Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.80Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80K OHM 1/10W 1% 0603 SMD - CRCW06031K80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM 1/10W 1% 0603 SMD
CRCW06031K80FKEA
RES 1.80K OHM 1/10W 1% 0603 SMD CRCW06031K80FKEA
RES 1.80Kohm 1/10W 1% 0603 SMD

RES 1.80Kohm 1/10W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1129848-CRCW06031K80FKEA
Resistors - Chip Resistor - Surface Mount 1129848-CRCW06031K80FKEA
Win Source Part Number: 1129848-CRCW06031K80 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): CRCW06031K80FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-1.80KHDKR,D11/CR CW0603 100 1K8 1% ET1 E3,541-1.80KHTR,541- 1.80KHCT Base Product Number: CRCW0603

Win Source Part Number: 1129848-CRCW06031K80FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.8 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): CRCW06031K80FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-1.80KHDKR,D11/CRCW0603 100 1K8 1% ET1 E3,541-1.80KHTR,541-1.80KHCT
Base Product Number: CRCW0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KHCT-ND
Chip Resistor - Surface Mount 541-1.80KHCT-ND
1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KHDKR-ND
Chip Resistor - Surface Mount 541-1.80KHDKR-ND
1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KHTR-ND
Chip Resistor - Surface Mount 541-1.80KHTR-ND
1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789926
Surface Mount Resistors 6789926
Vishay CRCW06031K80FKEA

Vishay CRCW06031K80FKEA

Supplier's Site
Surface Mount Resistors - 1694278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694278
Surface Mount Resistors 1694278
Vishay CRCW06031K80FKEA

Vishay CRCW06031K80FKEA

Supplier's Site
Surface Mount Resistors - 1817841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817841
Surface Mount Resistors 1817841
Vishay CRCW06031K80FKEA

Vishay CRCW06031K80FKEA

Supplier's Site
SMD 0.1W 75V Resistor - 52-CRCW06031K80FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-CRCW06031K80FKEA
SMD 0.1W 75V Resistor 52-CRCW06031K80FKEA
0603 1.8kR 1% 0.1W 75V Thick Film SMD Resistor Product overview: CRCW06031K80FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K80FKEA can be used for catalog matching and distributor lookup.

0603 1.8kR 1% 0.1W 75V Thick Film SMD Resistor Product overview: CRCW06031K80FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K80FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW06031K80FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K80FKEA
Chip Resistor - Surface Mount CRCW06031K80FKEA
RES SMD 1.8K OHM 1% 1/10W 0603

RES SMD 1.8K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 1K8, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3652
Res, Thick Film, 1K8, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3652
RES, THICK FILM, 1K8, 1%, 0.1W, 0603, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K8, 1%, 0.1W, 0603, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K8, 1%, 0.1W, 0603; Resistance Vishay - 52K8047 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.1W, 0603; Resistance Vishay
52K8047
Res, Thick Film, 1K8, 1%, 0.1W, 0603; Resistance Vishay 52K8047
RES, THICK FILM, 1K8, 1%, 0.1W, 0603; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K8, 1%, 0.1W, 0603; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 73T8704 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
73T8704
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 73T8704
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW06031K80FKEA 1129848-CRCW06031K80FKEA 541-1.80KHCT-ND 6789926 1817841 52-CRCW06031K80FKEA CRCW06031K80FKEA 42K3652 52K8047 73T8704
Product Name RES 1.80K OHM 1/10W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 0.1W 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 1K8, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 1K8, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1800 ohms 1800 ohms 1800 ohms 1800 ohms 1800 ohms 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6194FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details