Vishay Intertechnology, Inc. RES 1.78K OHM 1/10W 1% 0603 SMD CRCW06031K78FKTA

Description
RES 1.78Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.78Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/10W 1% 0603 SMD - CRCW06031K78FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/10W 1% 0603 SMD
CRCW06031K78FKTA
RES 1.78K OHM 1/10W 1% 0603 SMD CRCW06031K78FKTA
RES 1.78Kohm 1/10W 1% 0603 SMD

RES 1.78Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06031K78FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K78FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06031K78FKTACT-ND
RES SMD 1.78K OHM 1% 1/10W 0603

RES SMD 1.78K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K78FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K78FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06031K78FKTATR-ND
1.78 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K78FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K78FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06031K78FKTADKR-ND
RES SMD 1.78K OHM 1% 1/10W 0603

RES SMD 1.78K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 1K78, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K78, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3976
Res, Thick Film, 1K78, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3976
RES, THICK FILM, 1K78, 1%, 0.1W, 0603, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K78, 1%, 0.1W, 0603, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031K78FKTA 541-CRCW06031K78FKTACT-ND 07J3976
Product Name RES 1.78K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K78, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details