Thick Film Resistors - SMD 1/10watt 1.74Kohms 1%
RES SMD 1.74K OHM 1% 1/10W 0603
1.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1.74K OHM 1% 1/10W 0603
RES, THICK FILM, 1K74, 1%, 0.1W, 0603, REEL; Resistance:1.74kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW06031K74FKTA | 541-CRCW06031K74FKTACT-ND | 07J3972 |
| Product Name | Thick Film Resistors - SMD 1/10watt 1.74Kohms 1% | Chip Resistor - Surface Mount | Res, Thick Film, 1K74, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 1740 ohms | 1740 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |