Vishay Precision Group Res, Thick Film, 1K74, 1%, 0.1W, 0603, Reel; Resistance Vishay CRCW06031K74FKTA.

Description
RES, THICK FILM, 1K74, 1%, 0.1W, 0603, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
Datasheet
Description
RES, THICK FILM, 1K74, 1%, 0.1W, 0603, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K74, 1%, 0.1W, 0603, Reel; Resistance Vishay - 29AC3488 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K74, 1%, 0.1W, 0603, Reel; Resistance Vishay
29AC3488
Res, Thick Film, 1K74, 1%, 0.1W, 0603, Reel; Resistance Vishay 29AC3488
RES, THICK FILM, 1K74, 1%, 0.1W, 0603, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K74, 1%, 0.1W, 0603, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3488
Product Name Res, Thick Film, 1K74, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details