Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06031K74FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.74 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.74 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2561 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2561
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2561
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.74 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.74 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2561
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details