Vishay Precision Group CRCW06031K69FKEA CRCW06031K69FKEA

Description
CRCW06031K69FKEA
Request a Quote Datasheet
Description
CRCW06031K69FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW06031K69FKEA - CRCW06031K69FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06031K69FKEA
CRCW06031K69FKEA
CRCW06031K69FKEA CRCW06031K69FKEA
CRCW06031K69FKEA

CRCW06031K69FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327047-CRCW06031K69FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327047-CRCW06031K69FKEA
Resistors - Chip Resistor - Surface Mount 1327047-CRCW06031K69FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327047-CRCW06031K69 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.69 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-1.69KHTR,D11/CRC W0603 100 1K69 1% ET1 E3,541-1.69KHDKR,541 -1.69KHCT Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327047-CRCW06031K69FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.69 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-1.69KHTR,D11/CRCW0603 100 1K69 1% ET1 E3,541-1.69KHDKR,541-1.69KHCT
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6789914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789914
Surface Mount Resistors 6789914
Vishay CRCW06031K69FKEA

Vishay CRCW06031K69FKEA

Supplier's Site
Surface Mount Resistors - 1694276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694276
Surface Mount Resistors 1694276
Vishay CRCW06031K69FKEA

Vishay CRCW06031K69FKEA

Supplier's Site
Surface Mount Resistors - 1818093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818093
Surface Mount Resistors 1818093
Vishay CRCW06031K69FKEA

Vishay CRCW06031K69FKEA

Supplier's Site
SMD 75V 100mW Resistor - 52-CRCW06031K69FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW06031K69FKEA
SMD 75V 100mW Resistor 52-CRCW06031K69FKEA
1.69kR 1% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW06031K69FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K69FKEA can be used for catalog matching and distributor lookup.

1.69kR 1% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW06031K69FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K69FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.69KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69KHCT-ND
Chip Resistor - Surface Mount 541-1.69KHCT-ND
1.69 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.69KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69KHDKR-ND
Chip Resistor - Surface Mount 541-1.69KHDKR-ND
1.69 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.69KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69KHTR-ND
Chip Resistor - Surface Mount 541-1.69KHTR-ND
1.69 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06031K69FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06031K69FKEA
Resistors - Chip Resistor - Surface Mount CRCW06031K69FKEA
RES SMD 1.69K OHM 1% 1/10W 0603

RES SMD 1.69K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031K69FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K69FKEA
Chip Resistor - Surface Mount CRCW06031K69FKEA
RES SMD 1.69K OHM 1% 1/10W 0603

RES SMD 1.69K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 1K69, 1%, 0.1W, 0603; Resistance Vishay - 52K8044 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K69, 1%, 0.1W, 0603; Resistance Vishay
52K8044
Res, Thick Film, 1K69, 1%, 0.1W, 0603; Resistance Vishay 52K8044
RES, THICK FILM, 1K69, 1%, 0.1W, 0603; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K69, 1%, 0.1W, 0603; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K69, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3649 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K69, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3649
Res, Thick Film, 1K69, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3649
RES, THICK FILM, 1K69, 1%, 0.1W, 0603, REEL; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K69, 1%, 0.1W, 0603, REEL; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.69 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4058 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.69 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4058
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.69 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4058
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.69 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.69 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW06031K69FKEA 1327047-CRCW06031K69FKEA 6789914 1818093 52-CRCW06031K69FKEA 541-1.69KHCT-ND CRCW06031K69FKEA CRCW06031K69FKEA 52K8044 42K3649 27W4058
Product Name CRCW06031K69FKEA Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 75V 100mW Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1K69, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1K69, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.69 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1690 ohms 1690 ohms 1690 ohms 1690 ohms 1690 ohms 1690 ohms 1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data