Vishay Precision Group RES 1.60K OHM 1/10W 1% 0603 SMD CRCW06031K60FKTA

Description
RES 1.60Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.60Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60K OHM 1/10W 1% 0603 SMD - CRCW06031K60FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60K OHM 1/10W 1% 0603 SMD
CRCW06031K60FKTA
RES 1.60K OHM 1/10W 1% 0603 SMD CRCW06031K60FKTA
RES 1.60Kohm 1/10W 1% 0603 SMD

RES 1.60Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06031K60FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K60FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06031K60FKTADKR-ND
RES SMD 1.6K OHM 1% 1/10W 0603

RES SMD 1.6K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K60FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K60FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06031K60FKTATR-ND
1.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K60FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K60FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06031K60FKTACT-ND
RES SMD 1.6K OHM 1% 1/10W 0603

RES SMD 1.6K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 1K6, 1%, 0.1W, 0603; Resistance Vishay - 43C4058 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K6, 1%, 0.1W, 0603; Resistance Vishay
43C4058
Res, Thick Film, 1K6, 1%, 0.1W, 0603; Resistance Vishay 43C4058
RES, THICK FILM, 1K6, 1%, 0.1W, 0603; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 1K6, 1%, 0.1W, 0603; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031K60FKTA 541-CRCW06031K60FKTADKR-ND 43C4058
Product Name RES 1.60K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K6, 1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1600 ohms 1600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details