RES SMD 1.58K OHM 1% 1/10W 0603
1.58 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1.58K OHM 1% 1/10W 0603
Thick Film Chip ResistorSeries:CRCW;
RES, THICK FILM, 1K58, 1%, 0.1W, 0603, REEL; Resistance:1.58kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW06031K58FKTACT-ND | CRCW06031K58FKTA | 07J3946 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:1.58kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Res, Thick Film, 1K58, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |