1.58 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
1.58 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
1.58 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film ResistorSeries:CRCW;
RES, THICK FILM, 1K58, 1%, 0.1W, 0603, REEL; Resistance:1.58kohm;
RES, THICK FILM, 1K58, 1%, 0.1W, 0603; Resistance:1.58kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.58 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.58 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-1.58KHTR-ND | CRCW06031K58FKEA | 42K3646 | 52K8039 | 27W4054 |
| Product Name | Chip Resistor - Surface Mount | Thick Film ResistorSeries:CRCW; Resistance:1.58kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... | Res, Thick Film, 1K58, 1%, 0.1W, 0603, Reel; Resistance Vishay | Res, Thick Film, 1K58, 1%, 0.1W, 0603; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.58 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |