Vishay Precision Group RES 1.5K OHM 1/10W 5% 0603 SMD CRCW06031K50JNTA

Description
RES 1.5Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 1.5Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/10W 5% 0603 SMD - CRCW06031K50JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/10W 5% 0603 SMD
CRCW06031K50JNTA
RES 1.5K OHM 1/10W 5% 0603 SMD CRCW06031K50JNTA
RES 1.5Kohm 1/10W 5% 0603 SMD

RES 1.5Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031K50JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031K50JNTA-ND
Chip Resistor - Surface Mount CRCW06031K50JNTA-ND
1.5 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06031K50JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K50JNTA
Chip Resistor - Surface Mount CRCW06031K50JNTA
RES SMD 1.5K OHM 5% 1/10W 0603

RES SMD 1.5K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 1K5, 5%, 0.1W, 0603, Reel; Resistance Vishay - 40K6198 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 0.1W, 0603, Reel; Resistance Vishay
40K6198
Res, Thick Film, 1K5, 5%, 0.1W, 0603, Reel; Resistance Vishay 40K6198
RES, THICK FILM, 1K5, 5%, 0.1W, 0603, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K5, 5%, 0.1W, 0603, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW06031K50JNTA CRCW06031K50JNTA-ND CRCW06031K50JNTA 40K6198
Product Name RES 1.5K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1K5, 5%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details