RES SMD 1.5K OHM 5% 1/8W 0603
1.5 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 1.5Kohm 5% 1/16W 0603
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-CRCW06031K50JNEBCT-ND | CRCW06031K50JNEB |
| Product Name | Chip Resistor - Surface Mount | RES 1.5K OHM 5% 1/16W 0603 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 5 +/- % | 5 +/- % |