RES SMD 1.5K OHM 1% 1/8W 0603
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1.5K OHM 1% 1/8W 0603
RES SMD 1.5K OHM 1% 1/10W 0603
RES, 1.5KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW06031K50FKECCT-ND | CRCW06031K50FKEC | 33AK2980 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 1.5Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603 |
| Tolerance | 1 +/- % | 1 +/- % |