Vishay Precision Group Chip Resistor - Surface Mount CRCW06031K50FKEAHP

Description
1.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.50KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KSDKR-ND
Chip Resistor - Surface Mount 541-1.50KSDKR-ND
1.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50KSCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KSCT-ND
Chip Resistor - Surface Mount 541-1.50KSCT-ND
1.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50KSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KSTR-ND
Chip Resistor - Surface Mount 541-1.50KSTR-ND
1.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033752-CRCW06031K50FKEAHP
Resistors - Chip Resistor - Surface Mount 1033752-CRCW06031K50FKEAHP
Win Source Part Number: 1033752-CRCW06031K50 FKEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): ERJPA3F1501V; CRGH0603F1K5; ERJ-PA3F1601V; ERJPA3F1581VCRCW0603 1K50FKEAHP.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-1.50KS,541-1.50K STR,541-1.50KSCT,541 -1.50KSDKR Base Product Number: CRCW0603

Win Source Part Number: 1033752-CRCW06031K50FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Alternative Parts (Cross-Reference): ERJPA3F1501V; CRGH0603F1K5; ERJ-PA3F1601V; ERJPA3F1581VCRCW06031K50FKEAHP.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-1.50KS,541-1.50KSTR,541-1.50KSCT,541-1.50KSDKR
Base Product Number: CRCW0603

Buy Now Datasheet
Surface Mount Resistors - 8206789P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206789P
Surface Mount Resistors 8206789P
Vishay CRCW06031K50FKEAHP

Vishay CRCW06031K50FKEAHP

Supplier's Site
Surface Mount Resistors - 8206789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206789
Surface Mount Resistors 8206789
Vishay CRCW06031K50FKEAHP

Vishay CRCW06031K50FKEAHP

Supplier's Site
Surface Mount Resistors - 1701996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701996
Surface Mount Resistors 1701996
Vishay CRCW06031K50FKEAHP

Vishay CRCW06031K50FKEAHP

Supplier's Site
Surface Mount Resistors - 1817844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817844
Surface Mount Resistors 1817844
Vishay CRCW06031K50FKEAHP

Vishay CRCW06031K50FKEAHP

Supplier's Site
RES 1.50K OHM .25W 1% 0603 SMD - CRCW06031K50FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM .25W 1% 0603 SMD
CRCW06031K50FKEAHP
RES 1.50K OHM .25W 1% 0603 SMD CRCW06031K50FKEAHP
RES 1.50Kohm .25W 1% 0603 SMD

RES 1.50Kohm .25W 1% 0603 SMD

Supplier's Site
SMD 0.25W 75V Resistor - 52-CRCW06031K50FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 75V Resistor
52-CRCW06031K50FKEAHP
SMD 0.25W 75V Resistor 52-CRCW06031K50FKEAHP
1.5kR 1% 0.25W 75V 0603 Thick Film Resistor SMD Product overview: CRCW06031K50FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K50FKEAH P can be used for catalog matching and distributor lookup.

1.5kR 1% 0.25W 75V 0603 Thick Film Resistor SMD Product overview: CRCW06031K50FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K50FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K5, 1%, 0.33W, 0603, Thick Film; Resistance Vishay - 65AC3368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.33W, 0603, Thick Film; Resistance Vishay
65AC3368
Res, 1K5, 1%, 0.33W, 0603, Thick Film; Resistance Vishay 65AC3368
RES, 1K5, 1%, 0.33W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 1K5, 1%, 0.33W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.33W, 0603, Thick Film; Resistance Vishay - 24T7061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.33W, 0603, Thick Film; Resistance Vishay
24T7061
Res, 1K5, 1%, 0.33W, 0603, Thick Film; Resistance Vishay 24T7061
RES, 1K5, 1%, 0.33W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 1K5, 1%, 0.33W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay - 12AC0216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
12AC0216
Res, 1K5, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay 12AC0216
RES, 1K5, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K5, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.5 Kohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay - 41R4604 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.5 Kohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay
41R4604
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.5 Kohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay 41R4604
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 1.5 kohm, 250 mW, 1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 1.5 kohm, 250 mW, 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.50KSDKR-ND 1033752-CRCW06031K50FKEAHP 8206789P 8206789 CRCW06031K50FKEAHP 52-CRCW06031K50FKEAHP 65AC3368 12AC0216 41R4604
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 1.50K OHM .25W 1% 0603 SMD SMD 0.25W 75V Resistor Res, 1K5, 1%, 0.33W, 0603, Thick Film; Resistance Vishay Res, 1K5, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.5 Kohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details