Vishay Precision Group Chip Resistor - Surface Mount - CRCW06031K50FKEA CRCW06031K50FKEA

Description
Manufacturer: Vishay Win Source Part Number: 1163046-CRCW06031K50 FKEA Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1163046-CRCW06031K50 FKEA Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06031K50FKEA
1163046-CRCW06031K50FKEA
Chip Resistor - Surface Mount - CRCW06031K50FKEA 1163046-CRCW06031K50FKEA
Manufacturer: Vishay Win Source Part Number: 1163046-CRCW06031K50 FKEA Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1163046-CRCW06031K50FKEA
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now
Surface Mount Resistors - 6789908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789908
Surface Mount Resistors 6789908
Vishay CRCW06031K50FKEA

Vishay CRCW06031K50FKEA

Supplier's Site
Surface Mount Resistors - 1694273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694273
Surface Mount Resistors 1694273
Vishay CRCW06031K50FKEA

Vishay CRCW06031K50FKEA

Supplier's Site
Surface Mount Resistors - 1818065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818065
Surface Mount Resistors 1818065
Vishay CRCW06031K50FKEA

Vishay CRCW06031K50FKEA

Supplier's Site
0.1W 75V Resistor - 52-CRCW06031K50FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W 75V Resistor
52-CRCW06031K50FKEA
0.1W 75V Resistor 52-CRCW06031K50FKEA
1.5kR 1% 0.1W 75V 0603 Thick Film Resistor Product overview: CRCW06031K50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K50FKEA can be used for catalog matching and distributor lookup.

1.5kR 1% 0.1W 75V 0603 Thick Film Resistor Product overview: CRCW06031K50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K50FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10watt 1.5Kohms 1% - CRCW06031K50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.5Kohms 1%
CRCW06031K50FKEA
Thick Film Resistors - SMD 1/10watt 1.5Kohms 1% CRCW06031K50FKEA
Thick Film Resistors - SMD 1/10watt 1.5Kohms 1%

Thick Film Resistors - SMD 1/10watt 1.5Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.50KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KHCT-ND
Chip Resistor - Surface Mount 541-1.50KHCT-ND
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KHDKR-ND
Chip Resistor - Surface Mount 541-1.50KHDKR-ND
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KHTR-ND
Chip Resistor - Surface Mount 541-1.50KHTR-ND
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06031K50FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K50FKEA
Chip Resistor - Surface Mount CRCW06031K50FKEA
RES SMD 1.5K OHM 1% 1/10W 0603

RES SMD 1.5K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 1K5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8037 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8037
Res, Thick Film, 1K5, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8037
RES, THICK FILM, 1K5, 1%, 0.1W, 0603, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.1W, 0603, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5331 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5331
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5331
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1163046-CRCW06031K50FKEA 6789908 1818065 52-CRCW06031K50FKEA CRCW06031K50FKEA 541-1.50KHCT-ND CRCW06031K50FKEA 52K8037 61M5331
Product Name Chip Resistor - Surface Mount - CRCW06031K50FKEA Surface Mount Resistors Surface Mount Resistors 0.1W 75V Resistor Thick Film Resistors - SMD 1/10watt 1.5Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1K5, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Category / Application Automotive Automotive; General Use General Use
Technology / Construction Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details