Vishay Precision Group Chip Resistor - Surface Mount CRCW06031K47FKEA

Description
1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.47KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.47KHDKR-ND
Chip Resistor - Surface Mount 541-1.47KHDKR-ND
1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.47KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.47KHCT-ND
Chip Resistor - Surface Mount 541-1.47KHCT-ND
1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.47KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.47KHTR-ND
Chip Resistor - Surface Mount 541-1.47KHTR-ND
1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1818063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818063
Surface Mount Resistors 1818063
Vishay CRCW06031K47FKEA

Vishay CRCW06031K47FKEA

Supplier's Site
Surface Mount Resistors - 1694272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694272
Surface Mount Resistors 1694272
Vishay CRCW06031K47FKEA

Vishay CRCW06031K47FKEA

Supplier's Site
RES 1.47K OHM 1/10W 1% 0603 SMD - CRCW06031K47FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/10W 1% 0603 SMD
CRCW06031K47FKEA
RES 1.47K OHM 1/10W 1% 0603 SMD CRCW06031K47FKEA
RES 1.47Kohm 1/10W 1% 0603 SMD

RES 1.47Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 1K47, 1%, 0.1W, 0603; Resistance Vishay - 72M6819 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K47, 1%, 0.1W, 0603; Resistance Vishay
72M6819
Res, Thick Film, 1K47, 1%, 0.1W, 0603; Resistance Vishay 72M6819
RES, THICK FILM, 1K47, 1%, 0.1W, 0603; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K47, 1%, 0.1W, 0603; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K47, 1%, 0.1W, 0603, Reel; Resistance Vishay - 82H1399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K47, 1%, 0.1W, 0603, Reel; Resistance Vishay
82H1399
Res, Thick Film, 1K47, 1%, 0.1W, 0603, Reel; Resistance Vishay 82H1399
RES, THICK FILM, 1K47, 1%, 0.1W, 0603, REEL; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K47, 1%, 0.1W, 0603, REEL; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.47KHDKR-ND 1818063 1694272 CRCW06031K47FKEA 72M6819 82H1399
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 1.47K OHM 1/10W 1% 0603 SMD Res, Thick Film, 1K47, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1K47, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details