Vishay Precision Group Chip Resistor - Surface Mount CRCW06031K40FKTA

Description
1.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06031K40FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K40FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06031K40FKTATR-ND
1.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K40FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K40FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06031K40FKTACT-ND
RES SMD 1.4K OHM 1% 1/10W 0603

RES SMD 1.4K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K40FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K40FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06031K40FKTADKR-ND
RES SMD 1.4K OHM 1% 1/10W 0603

RES SMD 1.4K OHM 1% 1/10W 0603

Buy Now Datasheet
RES 1.40K OHM 1/10W 1% 0603 SMD - CRCW06031K40FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40K OHM 1/10W 1% 0603 SMD
CRCW06031K40FKTA
RES 1.40K OHM 1/10W 1% 0603 SMD CRCW06031K40FKTA
RES 1.40Kohm 1/10W 1% 0603 SMD

RES 1.40Kohm 1/10W 1% 0603 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J3923 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J3923
Thick Film Chip Resistor; Resistance Vishay 07J3923
Thick Film Chip Resistor; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW06031K40FKTATR-ND CRCW06031K40FKTA 07J3923
Product Name Chip Resistor - Surface Mount RES 1.40K OHM 1/10W 1% 0603 SMD Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details