Vishay Precision Group Chip Resistor - Surface Mount CRCW06031K37FKTA

Description
1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06031K37FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K37FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06031K37FKTATR-ND
1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K37FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K37FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06031K37FKTADKR-ND
RES SMD 1.37K OHM 1% 1/10W 0603

RES SMD 1.37K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K37FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K37FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06031K37FKTACT-ND
RES SMD 1.37K OHM 1% 1/10W 0603

RES SMD 1.37K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 1.37Kohms 1% - CRCW06031K37FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.37Kohms 1%
CRCW06031K37FKTA
Thick Film Resistors - SMD 1/10watt 1.37Kohms 1% CRCW06031K37FKTA
Thick Film Resistors - SMD 1/10watt 1.37Kohms 1%

Thick Film Resistors - SMD 1/10watt 1.37Kohms 1%

Supplier's Site
Res, Thick Film, 1K37, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3917 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K37, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3917
Res, Thick Film, 1K37, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3917
RES, THICK FILM, 1K37, 1%, 0.1W, 0603, REEL; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K37, 1%, 0.1W, 0603, REEL; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW06031K37FKTATR-ND CRCW06031K37FKTA 07J3917
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 1.37Kohms 1% Res, Thick Film, 1K37, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details